Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76KC-0094CDI

Description
VCXO IC 20MHz 6-CLCC (7x5)
Description
VCXO IC 20MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0094CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency programming capability, allowing for output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It supports an absolute pull range programmable from ±4.5 to ±754.5ppm and operates within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The 8N4SV76KC-0094CDI is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency programming capability, allowing for output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It supports an absolute pull range programmable from ±4.5 to ±754.5ppm and operates within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76KC-0094CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76KC-0094CDI
Programmable Timers and Oscillators 8N4SV76KC-0094CDI
VCXO IC 20MHz 6-CLCC (7x5)

VCXO IC 20MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76KC-0094CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76KC-0094CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV76KC-0094CDI
IC OSC VCXO 20MHZ 6-CLCC

IC OSC VCXO 20MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76KC-0094CDI 8N4SV76KC-0094CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY25701FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details