Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76FC-0126CDI8

Description
IC OSC VCXO 19.2MHZ 6-CLCC
Description
IC OSC VCXO 19.2MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76FC-0126CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth-generation FemtoClock® NG technology, providing high clock frequency capabilities and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency precision of 218 Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVDS clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is lead-free (RoHS 6) compliant.

Datasheet Summary
Powered by GS/AI

The 8N4SV76FC-0126CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth-generation FemtoClock® NG technology, providing high clock frequency capabilities and low phase noise performance. The device can be factory-programmed to output frequencies ranging from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency precision of 218 Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVDS clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is lead-free (RoHS 6) compliant.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76FC-0126CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76FC-0126CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76FC-0126CDI8
IC OSC VCXO 19.2MHZ 6-CLCC

IC OSC VCXO 19.2MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76FC-0126CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76FC-0126CDI8
Programmable Timers and Oscillators 8N4SV76FC-0126CDI8
VCXO IC 19.2MHz 6-CLCC (7x5)

VCXO IC 19.2MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76FC-0126CDI8 8N4SV76FC-0126CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 19.2 MHz 19.2 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675260 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA2M00000BAG - Richardson RFPD
Specs
Frequency 2 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers