Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76FC-0094CDI8

Description
IC OSC VCXO 20MHZ 6-CLCC
Datasheet
Description
IC OSC VCXO 20MHZ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76FC-0094CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76FC-0094CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76FC-0094CDI8
IC OSC VCXO 20MHZ 6-CLCC

IC OSC VCXO 20MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76FC-0094CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76FC-0094CDI8
Programmable Timers and Oscillators 8N4SV76FC-0094CDI8
VCXO IC 20MHz 6-CLCC (7x5)

VCXO IC 20MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76FC-0094CDI8 8N4SV76FC-0094CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 20 MHz 20 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA1M00000BAG - Richardson RFPD
Specs
Frequency 1 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers