Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76FC-0034CDI8

Description
VCXO IC 155.52MHz 6-CLCC (7x5)
Description
VCXO IC 155.52MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV76 is an LVDS Frequency-Programmable VCXO designed for high-performance applications. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. This device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It accepts a supply voltage of either 2.5V or 3.3V and features a small, lead-free ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV76 is an LVDS Frequency-Programmable VCXO designed for high-performance applications. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. This device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It accepts a supply voltage of either 2.5V or 3.3V and features a small, lead-free ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76FC-0034CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76FC-0034CDI8
Programmable Timers and Oscillators 8N4SV76FC-0034CDI8
VCXO IC 155.52MHz 6-CLCC (7x5)

VCXO IC 155.52MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76FC-0034CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76FC-0034CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76FC-0034CDI8
IC OSC VCXO 155.52MHZ 6-CLCC

IC OSC VCXO 155.52MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76FC-0034CDI8 8N4SV76FC-0034CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960640P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 863-510BAA1M00000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-40.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers