Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76EC-0158CDI8

Description
VCXO IC 166.62875MHz 6-CLCC (7x5)
Description
VCXO IC 166.62875MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76EC-0158CDI8 is a programmable LVDS frequency-controlled voltage-controlled oscillator (VCXO) from Quarktwin Technology Ltd. It features a frequency programming range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a precision of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It supports an absolute pull range programmable from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The 8N4SV76EC-0158CDI8 is a programmable LVDS frequency-controlled voltage-controlled oscillator (VCXO) from Quarktwin Technology Ltd. It features a frequency programming range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a precision of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It supports an absolute pull range programmable from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76EC-0158CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76EC-0158CDI8
Programmable Timers and Oscillators 8N4SV76EC-0158CDI8
VCXO IC 166.62875MHz 6-CLCC (7x5)

VCXO IC 166.62875MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76EC-0158CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76EC-0158CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76EC-0158CDI8
IC OSC VCXO 166.62875MHZ 6-CLCC

IC OSC VCXO 166.62875MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76EC-0158CDI8 8N4SV76EC-0158CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 500DLAA200M000ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers