Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76EC-0147CDI8

Description
IC OSC VCXO 100MHZ 6-CLCC
Description
IC OSC VCXO 100MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76EC-0147CDI8 is a programmable LVDS frequency-controlled voltage-controlled oscillator (VCXO) from Quarktwin Technology Ltd. It features a flexible frequency programming capability, allowing for output frequencies ranging from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a precision of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range programmable from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It also offers low RMS phase jitter of 0.53 ps at 156.25 MHz, enhancing signal integrity. The device includes an output enable control input compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The 8N4SV76EC-0147CDI8 is a programmable LVDS frequency-controlled voltage-controlled oscillator (VCXO) from Quarktwin Technology Ltd. It features a flexible frequency programming capability, allowing for output frequencies ranging from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a precision of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range programmable from ±4.5 ppm to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It also offers low RMS phase jitter of 0.53 ps at 156.25 MHz, enhancing signal integrity. The device includes an output enable control input compatible with LVCMOS/LVTTL levels, providing additional flexibility in system integration. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76EC-0147CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76EC-0147CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76EC-0147CDI8
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76EC-0147CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76EC-0147CDI8
Programmable Timers and Oscillators 8N4SV76EC-0147CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76EC-0147CDI8 8N4SV76EC-0147CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillator Crystal - 510BBA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details