Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76EC-0133CDI

Description
IC OSC VCXO 480MHZ 6-CLCC
Description
IC OSC VCXO 480MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV76EC-0133CDI is an LVDS Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes IDT's fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to operate at any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. This VCXO operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential clock output pair and includes an output enable control input compatible with LVCMOS/LVTTL levels. Additionally, it provides an absolute pull-range programmable from ±4.5 to ±754.5ppm, enhancing its versatility for various timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV76EC-0133CDI is an LVDS Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes IDT's fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to operate at any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. This VCXO operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential clock output pair and includes an output enable control input compatible with LVCMOS/LVTTL levels. Additionally, it provides an absolute pull-range programmable from ±4.5 to ±754.5ppm, enhancing its versatility for various timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76EC-0133CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76EC-0133CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV76EC-0133CDI
IC OSC VCXO 480MHZ 6-CLCC

IC OSC VCXO 480MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76EC-0133CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76EC-0133CDI
Programmable Timers and Oscillators 8N4SV76EC-0133CDI
VCXO IC 480MHz 6-CLCC (7x5)

VCXO IC 480MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76EC-0133CDI 8N4SV76EC-0133CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 480 MHz 480 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 296-43861-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details