Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76EC-0057CDI8

Description
VCXO IC 155.52MHz 6-CLCC (7x5)
Description
VCXO IC 155.52MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV76EC-0057CDI8 is an LVDS Frequency-Programmable VCXO designed for high-performance applications. It utilizes IDT's fourth generation FemtoClock® NG technology, offering a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device supports a supply voltage of either 2.5V or 3.3V and features a small, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO is capable of programmable absolute pull-range from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It also includes an output enable control input compatible with LVCMOS/LVTTL levels and exhibits low RMS phase jitter of 0.53ps at 156.25MHz. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV76EC-0057CDI8 is an LVDS Frequency-Programmable VCXO designed for high-performance applications. It utilizes IDT's fourth generation FemtoClock® NG technology, offering a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device supports a supply voltage of either 2.5V or 3.3V and features a small, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO is capable of programmable absolute pull-range from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It also includes an output enable control input compatible with LVCMOS/LVTTL levels and exhibits low RMS phase jitter of 0.53ps at 156.25MHz. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76EC-0057CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76EC-0057CDI8
Programmable Timers and Oscillators 8N4SV76EC-0057CDI8
VCXO IC 155.52MHz 6-CLCC (7x5)

VCXO IC 155.52MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76EC-0057CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76EC-0057CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76EC-0057CDI8
IC OSC VCXO 155.52MHZ 6-CLCC

IC OSC VCXO 155.52MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76EC-0057CDI8 8N4SV76EC-0057CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Oscillators - 500DCBA148M500ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details