Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76BC-0178CDI

Description
VCXO IC 800MHz 6-CLCC (7x5)
Description
VCXO IC 800MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV76BC-0178CDI is an LVDS Frequency-Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, providing a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output pair compatible with LVDS interface levels. It supports an absolute pull-range programmable from ±4.5 to ±754.5ppm and has a typical RMS phase jitter of 0.53ps at 156.25MHz. The operating temperature range is -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The product is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV76BC-0178CDI is an LVDS Frequency-Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, providing a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output pair compatible with LVDS interface levels. It supports an absolute pull-range programmable from ±4.5 to ±754.5ppm and has a typical RMS phase jitter of 0.53ps at 156.25MHz. The operating temperature range is -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The product is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76BC-0178CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76BC-0178CDI
Programmable Timers and Oscillators 8N4SV76BC-0178CDI
VCXO IC 800MHz 6-CLCC (7x5)

VCXO IC 800MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76BC-0178CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76BC-0178CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV76BC-0178CDI
IC OSC VCXO 800MHZ 6CLCC

IC OSC VCXO 800MHZ 6CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76BC-0178CDI 8N4SV76BC-0178CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TPS3431SQDRBRQ1 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details