Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76BC-0071CDI8

Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76BC-0071CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The VCXO includes an output enable control input compatible with LVCMOS/LVTTL levels and offers a low RMS phase jitter of 0.53ps at 156.25MHz. The absolute pull range is programmable from ±4.5 to ±754.5ppm, providing versatility for various timing applications.

Datasheet Summary
Powered by GS/AI

The 8N4SV76BC-0071CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The VCXO includes an output enable control input compatible with LVCMOS/LVTTL levels and offers a low RMS phase jitter of 0.53ps at 156.25MHz. The absolute pull range is programmable from ±4.5 to ±754.5ppm, providing versatility for various timing applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76BC-0071CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76BC-0071CDI8
Programmable Timers and Oscillators 8N4SV76BC-0071CDI8
VCXO IC 622.08MHz 6-CLCC (7x5)

VCXO IC 622.08MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76BC-0071CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76BC-0071CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76BC-0071CDI8
IC OSC VCXO 622.08MHZ 6-CLCC

IC OSC VCXO 622.08MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76BC-0071CDI8 8N4SV76BC-0071CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TPL5111DDCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details