Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76BC-0048CDI8

Description
VCXO IC 159.375MHz 6-CLCC (7x5)
Description
VCXO IC 159.375MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76BC-0048CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It supports an absolute pull range programmable from ±4.5 to ±754.5ppm and operates within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The 8N4SV76BC-0048CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd. It features a flexible frequency range, allowing programming from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It supports an absolute pull range programmable from ±4.5 to ±754.5ppm and operates within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76BC-0048CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76BC-0048CDI8
Programmable Timers and Oscillators 8N4SV76BC-0048CDI8
VCXO IC 159.375MHz 6-CLCC (7x5)

VCXO IC 159.375MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76BC-0048CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76BC-0048CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76BC-0048CDI8
IC OSC VCXO 159.375MHZ 6-CLCC

IC OSC VCXO 159.375MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76BC-0048CDI8 8N4SV76BC-0048CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-147.4-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-850VW+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 296-LMK6CE05000CDLFTCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers