Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV76AC-0011CDI8

Description
IC OSC VCXO 622.08MHZ 6-CLCC
Description
IC OSC VCXO 622.08MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76AC-0011CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology. It offers a flexible frequency programming capability, allowing for output frequencies from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. It also includes an output enable control input compatible with LVCMOS/LVTTL levels and has a typical RMS phase jitter of 0.53ps at 156.25MHz. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 8N4SV76AC-0011CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology. It offers a flexible frequency programming capability, allowing for output frequencies from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. It also includes an output enable control input compatible with LVCMOS/LVTTL levels and has a typical RMS phase jitter of 0.53ps at 156.25MHz. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76AC-0011CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76AC-0011CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76AC-0011CDI8
IC OSC VCXO 622.08MHZ 6-CLCC

IC OSC VCXO 622.08MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV76AC-0011CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76AC-0011CDI8
Programmable Timers and Oscillators 8N4SV76AC-0011CDI8
VCXO IC 622.08MHz 6-CLCC (7x5)

VCXO IC 622.08MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV76AC-0011CDI8 8N4SV76AC-0011CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 622 MHz 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BBA106M250BAGR - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details