Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV75FC-0104CDI

Description
IC OSC VCXO 425MHZ 6-CLCC
Description
IC OSC VCXO 425MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75FC-0104CDI is a frequency-programmable voltage-controlled crystal oscillator (VCXO) utilizing LVDS technology. It offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device is designed with IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates within an ambient temperature range of -40°C to 85°C. Engineers seeking a precise and versatile timing solution may find the IDT8N4SV75FC-0104CDI suitable for their projects, particularly in environments requiring stringent frequency stability and low jitter performance.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75FC-0104CDI is a frequency-programmable voltage-controlled crystal oscillator (VCXO) utilizing LVDS technology. It offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device is designed with IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates within an ambient temperature range of -40°C to 85°C. Engineers seeking a precise and versatile timing solution may find the IDT8N4SV75FC-0104CDI suitable for their projects, particularly in environments requiring stringent frequency stability and low jitter performance.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75FC-0104CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75FC-0104CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV75FC-0104CDI
IC OSC VCXO 425MHZ 6-CLCC

IC OSC VCXO 425MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV75FC-0104CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75FC-0104CDI
Programmable Timers and Oscillators 8N4SV75FC-0104CDI
VCXO IC 425MHz 6-CLCC (7x5)

VCXO IC 425MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV75FC-0104CDI 8N4SV75FC-0104CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 425 MHz 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150440 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA10M0000CAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - X106-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details