Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV75FC-0087CDI

Description
IC OSC VCXO 161.1328MHZ 6-CLCC
Description
IC OSC VCXO 161.1328MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and high clock frequency capabilities. The device is designed to operate with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The absolute pull range (APR) can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The VCXO features a single LVDS clock output and includes an output enable control input that is compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and high clock frequency capabilities. The device is designed to operate with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The absolute pull range (APR) can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The VCXO features a single LVDS clock output and includes an output enable control input that is compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75FC-0087CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75FC-0087CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV75FC-0087CDI
IC OSC VCXO 161.1328MHZ 6-CLCC

IC OSC VCXO 161.1328MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV75FC-0087CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75FC-0087CDI
Programmable Timers and Oscillators 8N4SV75FC-0087CDI
VCXO IC 161.1328MHz 6-CLCC (7x5)

VCXO IC 161.1328MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV75FC-0087CDI 8N4SV75FC-0087CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 161 MHz 161 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510AAA10M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details