Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV75FC-0049CDI8

Description
VCXO IC 150MHz 6-CLCC (7x5)
Description
VCXO IC 150MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for applications requiring precise timing solutions. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The device also includes a differential LVDS clock output and an output enable control input compatible with LVCMOS/LVTTL levels. Operating temperature ranges from -40°C to 85°C, accommodating a wide array of environmental conditions.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for applications requiring precise timing solutions. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The device also includes a differential LVDS clock output and an output enable control input compatible with LVCMOS/LVTTL levels. Operating temperature ranges from -40°C to 85°C, accommodating a wide array of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV75FC-0049CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75FC-0049CDI8
Programmable Timers and Oscillators 8N4SV75FC-0049CDI8
VCXO IC 150MHz 6-CLCC (7x5)

VCXO IC 150MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75FC-0049CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75FC-0049CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV75FC-0049CDI8
IC OSC VCXO 150MHZ 6-CLCC

IC OSC VCXO 150MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV75FC-0049CDI8 8N4SV75FC-0049CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI155T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABB92M4000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details