Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV75FC-0016CDI8

Description
IC OSC VCXO 100MHZ 6-CLCC
Description
IC OSC VCXO 100MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency performance. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology and is suitable for applications in wireless infrastructure, telecommunications, and networking equipment due to its extended temperature range of -40°C to 85°C. This VCXO accepts supply voltages of 2.5V or 3.3V and features a differential LVDS clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The absolute pull range can be programmed from ±4.5 to ±754.5ppm, allowing for flexible frequency and pull-range configurations.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency performance. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology and is suitable for applications in wireless infrastructure, telecommunications, and networking equipment due to its extended temperature range of -40°C to 85°C. This VCXO accepts supply voltages of 2.5V or 3.3V and features a differential LVDS clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The absolute pull range can be programmed from ±4.5 to ±754.5ppm, allowing for flexible frequency and pull-range configurations.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75FC-0016CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75FC-0016CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV75FC-0016CDI8
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV75FC-0016CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75FC-0016CDI8
Programmable Timers and Oscillators 8N4SV75FC-0016CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV75FC-0016CDI8 8N4SV75FC-0016CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1362449-OM-7605-C8-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-010 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510AAA66M6670BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details