Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV75BC-0084CDI8

Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75BC-0084CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency performance. Utilizing IDT's FemtoClock® NG technology, it offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features programmable absolute pull-range (APR) from ±4.5 to ±754.5ppm and includes a single LVDS clock output. It supports an ambient operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The output enable control input is compatible with LVCMOS/LVTTL levels, enhancing its integration into diverse systems.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75BC-0084CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency performance. Utilizing IDT's FemtoClock® NG technology, it offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features programmable absolute pull-range (APR) from ±4.5 to ±754.5ppm and includes a single LVDS clock output. It supports an ambient operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The output enable control input is compatible with LVCMOS/LVTTL levels, enhancing its integration into diverse systems.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV75BC-0084CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75BC-0084CDI8
Programmable Timers and Oscillators 8N4SV75BC-0084CDI8
VCXO IC 622.08MHz 6-CLCC (7x5)

VCXO IC 622.08MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75BC-0084CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75BC-0084CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV75BC-0084CDI8
IC OSC VCXO 622.08MHZ 6-CLCC

IC OSC VCXO 622.08MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV75BC-0084CDI8 8N4SV75BC-0084CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-6520C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7675336 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details