Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV75AC-0111CDI8

Description
IC OSC VCXO 500MHZ 6-CLCC
Description
IC OSC VCXO 500MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0111CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency applications. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology, ensuring precise frequency control and low jitter performance, with a typical RMS phase jitter of 0.53ps at 156.25MHz. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that is programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its versatility in different circuit designs. The operating temperature range is from -40°C to 85°C, accommodating a wide range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0111CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency applications. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology, ensuring precise frequency control and low jitter performance, with a typical RMS phase jitter of 0.53ps at 156.25MHz. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that is programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its versatility in different circuit designs. The operating temperature range is from -40°C to 85°C, accommodating a wide range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75AC-0111CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75AC-0111CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV75AC-0111CDI8
IC OSC VCXO 500MHZ 6-CLCC

IC OSC VCXO 500MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV75AC-0111CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75AC-0111CDI8
Programmable Timers and Oscillators 8N4SV75AC-0111CDI8
VCXO IC 500MHz 6-CLCC (7x5)

VCXO IC 500MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV75AC-0111CDI8 8N4SV75AC-0111CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 500 MHz 500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 296-LMK6PA15625ADLFTCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details