Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV75AC-0040CDI

Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0040CDI is a LVDS Frequency-Programmable VCXO designed for high precision and flexibility in clock frequency applications. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull-range (APR) from ±4.5 to ±754.5ppm and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0040CDI is a LVDS Frequency-Programmable VCXO designed for high precision and flexibility in clock frequency applications. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull-range (APR) from ±4.5 to ±754.5ppm and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV75AC-0040CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75AC-0040CDI
Programmable Timers and Oscillators 8N4SV75AC-0040CDI
VCXO IC 622.08MHz 6-CLCC (7x5)

VCXO IC 622.08MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75AC-0040CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75AC-0040CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV75AC-0040CDI
IC OSC VCXO 622.08MHZ 6-CLCC

IC OSC VCXO 622.08MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV75AC-0040CDI 8N4SV75AC-0040CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Programmable Timers and Oscillators - CY2X014LXI155T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details