Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV75AC-0018CDI

Description
IC OSC VCXO 212.5MHZ 6-CLCC
Description
IC OSC VCXO 212.5MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0018CDI is a frequency-programmable voltage-controlled crystal oscillator (VCXO) utilizing LVDS output. It supports a wide frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device is designed with fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features programmable absolute pull-range (APR) from ±4.5 to ±754.5ppm and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0018CDI is a frequency-programmable voltage-controlled crystal oscillator (VCXO) utilizing LVDS output. It supports a wide frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device is designed with fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features programmable absolute pull-range (APR) from ±4.5 to ±754.5ppm and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75AC-0018CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75AC-0018CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV75AC-0018CDI
IC OSC VCXO 212.5MHZ 6-CLCC

IC OSC VCXO 212.5MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV75AC-0018CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75AC-0018CDI
Programmable Timers and Oscillators 8N4SV75AC-0018CDI
VCXO IC 212.5MHz 6-CLCC (7x5)

VCXO IC 212.5MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV75AC-0018CDI 8N4SV75AC-0018CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 212 MHz 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details