Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 8N4S270KC-1088CDI

Description
Win Source Part Number: 1041524-8N4S270KC-10 88CDI Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: FemtoClock® NG Type: Clock Oscillator Package: Tray Standard Package: 364 Mounting: SMD (SMT) Frequency: 156.25MHz Current - Supply: 134 mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 6-CLCC Supplier Device Package: 6-CLCC (7x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMK61E2-156M25SIAT; LMK61E2-125M00SIAT; LMK61E2-100M00SIAT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8N4S270KC-1088CDI -ND,IDT8N4S270KC-108 8CDI Base Product Number: 8N4S270 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1041524-8N4S270KC-10 88CDI Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: FemtoClock® NG Type: Clock Oscillator Package: Tray Standard Package: 364 Mounting: SMD (SMT) Frequency: 156.25MHz Current - Supply: 134 mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 6-CLCC Supplier Device Package: 6-CLCC (7x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMK61E2-156M25SIAT; LMK61E2-125M00SIAT; LMK61E2-100M00SIAT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8N4S270KC-1088CDI -ND,IDT8N4S270KC-108 8CDI Base Product Number: 8N4S270 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1041524-8N4S270KC-1088CDI
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1041524-8N4S270KC-1088CDI
Win Source Part Number: 1041524-8N4S270KC-10 88CDI Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: FemtoClock® NG Type: Clock Oscillator Package: Tray Standard Package: 364 Mounting: SMD (SMT) Frequency: 156.25MHz Current - Supply: 134 mA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 6-CLCC Supplier Device Package: 6-CLCC (7x5) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LMK61E2-156M25SIAT; LMK61E2-125M00SIAT; LMK61E2-100M00SIAT; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT8N4S270KC-1088CDI -ND,IDT8N4S270KC-108 8CDI Base Product Number: 8N4S270 RoHS Status: RoHS non-compliant

Win Source Part Number: 1041524-8N4S270KC-1088CDI
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: FemtoClock® NG
Type: Clock Oscillator
Package: Tray
Standard Package: 364
Mounting: SMD (SMT)
Frequency: 156.25MHz
Current - Supply: 134 mA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 6-CLCC
Supplier Device Package: 6-CLCC (7x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMK61E2-156M25SIAT; LMK61E2-125M00SIAT; LMK61E2-100M00SIAT;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT8N4S270KC-1088CDI-ND,IDT8N4S270KC-1088CDI
Base Product Number: 8N4S270
RoHS Status: RoHS non-compliant

Buy Now Datasheet
156.25MHZ Clock and Timing IC - 689-8N4S270KC-1088CDI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
156.25MHZ Clock and Timing IC
689-8N4S270KC-1088CDI
156.25MHZ Clock and Timing IC 689-8N4S270KC-1088CDI
IC OSC CLOCK 156.25MHZ 6CLCC Product overview: 8N4S270KC-1088CDI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-8N4S270KC-1088CD I can be used for catalog matching and distributor lookup.

IC OSC CLOCK 156.25MHZ 6CLCC Product overview: 8N4S270KC-1088CDI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-8N4S270KC-1088CDI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 1041524-8N4S270KC-1088CDI 689-8N4S270KC-1088CDI
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 156.25MHZ Clock and Timing IC
Package Type Surface Mount; 6-CLCC Tray
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118 - 1008783-74HCT4046ADB,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
View Details
6 suppliers
LM555QML Timer - LM555H/883 - Texas Instruments
Specs
Package Type CDIP,TO-99
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 763-SI5017-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers