Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4S270EC-2148CDI8

Description
IC OSC CLOCK 231.25MHZ 6CLCC
Datasheet
Description
IC OSC CLOCK 231.25MHZ 6CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4S270EC-2148CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4S270EC-2148CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4S270EC-2148CDI8
IC OSC CLOCK 231.25MHZ 6CLCC

IC OSC CLOCK 231.25MHZ 6CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4S270EC-2148CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4S270EC-2148CDI8
Programmable Timers and Oscillators 8N4S270EC-2148CDI8
Clock Oscillator IC 231.25MHz 6-CLCC (7x5)

Clock Oscillator IC 231.25MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4S270EC-2148CDI8 8N4S270EC-2148CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 231 MHz 231 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ACA114M285AAGR - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details