The 8N4QV01LG-1088CDI is a Quad-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing output clock frequencies to be set between 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz with a precision frequency step size of 435.9Hz divided by N. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device includes four default power-up frequencies that can be reprogrammed via an I2C interface, and it features an absolute pull-range (APR) programmable from ±4.5ppm to ±754.5ppm. The RMS phase jitter at 156.25MHz is specified at 0.494ps (typical) for a bandwidth of 12kHz to 20MHz.
IC OSC VCXO QD FREQ 10CLCC
VCXO IC 156.25MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4QV01LG-1088CDI | 8N4QV01LG-1088CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 156 MHz | 156 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |