Renesas Electronics Corporation Programmable Timers and Oscillators 8N4QV01KG-0100CDI8

Description
VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)
Description
VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4QV01KG-0100CDI8 is a Quad-Frequency Programmable VCXO designed for high precision and flexibility in clock frequency generation. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 435.9Hz divided by N, where N is the PLL output divider. The device utilizes IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise performance. This VCXO accepts a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features four default power-up frequencies that can be selected via FSEL0 and FSEL1 pins, and it supports reprogramming through an I2C interface for output clock frequency adjustments, absolute pull-range settings, and internal PLL control. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C. The typical RMS phase jitter at 156.25MHz is 0.494ps (12kHz to 20MHz) and 0.594ps (1kHz to 40MHz).

Datasheet Summary
Powered by GS/AI

The IDT8N4QV01KG-0100CDI8 is a Quad-Frequency Programmable VCXO designed for high precision and flexibility in clock frequency generation. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 435.9Hz divided by N, where N is the PLL output divider. The device utilizes IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise performance. This VCXO accepts a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features four default power-up frequencies that can be selected via FSEL0 and FSEL1 pins, and it supports reprogramming through an I2C interface for output clock frequency adjustments, absolute pull-range settings, and internal PLL control. The device is suitable for applications in wireless infrastructure, telecommunications, and networking equipment, with an operating temperature range of -40°C to 85°C. The typical RMS phase jitter at 156.25MHz is 0.494ps (12kHz to 20MHz) and 0.594ps (1kHz to 40MHz).

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4QV01KG-0100CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4QV01KG-0100CDI8
Programmable Timers and Oscillators 8N4QV01KG-0100CDI8
VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)

VCXO IC 100MHz, 195.3125MHz, 200.717MHz, 203.768MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4QV01KG-0100CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4QV01KG-0100CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4QV01KG-0100CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4QV01KG-0100CDI8 8N4QV01KG-0100CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - SIT8008BI-11-18N-24.000000D - 933870-SIT8008BI-11-18N-24.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA48M0000CAGR - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1566AC-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details