Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4QV01KG-0077CDI8

Description
IC OSC VCXO QD FREQ 10CLCC
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4QV01KG-0077CDI8 is a Quad-Frequency Programmable VCXO that offers flexible frequency and pull-range programming capabilities. Utilizing IDT's fourth generation FemtoClock® NG technology, it provides high clock frequency with low phase noise performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency step size of 435.9Hz divided by N. It supports four default power-up frequencies selectable through FSEL0 and FSEL1 pins, which can also be reprogrammed. The device is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The typical RMS phase jitter at 156.25MHz is 0.494ps (12kHz - 20MHz) and 0.594ps (1kHz - 40MHz).

Datasheet Summary
Powered by GS/AI

The IDT8N4QV01KG-0077CDI8 is a Quad-Frequency Programmable VCXO that offers flexible frequency and pull-range programming capabilities. Utilizing IDT's fourth generation FemtoClock® NG technology, it provides high clock frequency with low phase noise performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency step size of 435.9Hz divided by N. It supports four default power-up frequencies selectable through FSEL0 and FSEL1 pins, which can also be reprogrammed. The device is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The typical RMS phase jitter at 156.25MHz is 0.494ps (12kHz - 20MHz) and 0.594ps (1kHz - 40MHz).

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4QV01KG-0077CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4QV01KG-0077CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4QV01KG-0077CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4QV01KG-0077CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4QV01KG-0077CDI8
Programmable Timers and Oscillators 8N4QV01KG-0077CDI8
VCXO IC 125MHz, 156.25MHz, 322.265625MHz, 125MHz 10-CLCC (7x5)

VCXO IC 125MHz, 156.25MHz, 322.265625MHz, 125MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4QV01KG-0077CDI8 8N4QV01KG-0077CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 125 MHz 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC555MJG - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Oscillators - 510AAA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details