Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4QV01FG-0029CDI8

Description
IC OSC VCXO QD FREQ 10CLCC
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4QV01FG-0029CDI8 is a Quad-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing output clock frequencies to be set between 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz with a precision frequency step size of 435.9Hz divided by N. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance. It supports an absolute pull-range (APR) that is programmable from ±4.5ppm to ±754.5ppm. The device includes an I2C interface for programming the output frequency and internal PLL control registers. It operates over an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output is differential LVDS, and the device is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 8N4QV01FG-0029CDI8 is a Quad-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing output clock frequencies to be set between 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz with a precision frequency step size of 435.9Hz divided by N. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance. It supports an absolute pull-range (APR) that is programmable from ±4.5ppm to ±754.5ppm. The device includes an I2C interface for programming the output frequency and internal PLL control registers. It operates over an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output is differential LVDS, and the device is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4QV01FG-0029CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4QV01FG-0029CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4QV01FG-0029CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4QV01FG-0029CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4QV01FG-0029CDI8
Programmable Timers and Oscillators 8N4QV01FG-0029CDI8
VCXO IC 155.52MHz 10-CLCC (7x5)

VCXO IC 155.52MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4QV01FG-0029CDI8 8N4QV01FG-0029CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 156 MHz 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4425AN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ABA40M0000AAG - Richardson RFPD
Specs
Frequency 40 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-30091-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details