The 8N4QV01EG-1102CDI is a Quad-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing output clock frequencies to be set between 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz with a precision frequency step size of 435.9Hz divided by N. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It supports an absolute pull-range (APR) that is programmable from ±4.5ppm to ±754.5ppm. The device includes an I2C interface for programming the output frequency and internal PLL control registers. It is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The output is differential LVDS, and the device is compliant with RoHS standards.
IC OSC VCXO QD FREQ 10CLCC
VCXO IC 25MHz, 50MHz, 100MHz, 125MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4QV01EG-1102CDI | 8N4QV01EG-1102CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 25 to 125 MHz | 25 to 125 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |