The IDT8N4Q001LG-0126CDI
IC OSC CLOCK QD FREQ 10CLCC
Clock Oscillator IC 19.2MHz, 38.4MHz, 26MHz, 52MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4Q001LG-0126CDI | 8N4Q001LG-0126CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 19.2 to 52 MHz | 19.2 to 52 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |