Clock Oscillator IC 125MHz, 156.25MHz, 250MHz, 312.5MHz 10-CLCC (7x5)
IC OSC CLOCK QD FREQ 10CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4Q001LG-0081CDI | 8N4Q001LG-0081CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | Clock Oscillator | |
| Package / Form Factor | Surface Mount; 10-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |