Renesas Electronics Corporation Programmable Timers and Oscillators 8N4Q001FG-0030CDI

Description
Clock Oscillator IC 312.5MHz 10-CLCC (7x5)
Description
Clock Oscillator IC 312.5MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4Q001FG-0030CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either a 2.5V or 3.3V supply and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I²C interface for programming output clock frequencies and internal PLL control registers, allowing for a frequency programming resolution of 435.9Hz v? N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can be reprogrammed. The device supports LVCMOS/LVTTL compatible control inputs and provides a differential clock output with low RMS phase jitter, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is -40°C to 85°C, and the product is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The IDT8N4Q001FG-0030CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either a 2.5V or 3.3V supply and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I²C interface for programming output clock frequencies and internal PLL control registers, allowing for a frequency programming resolution of 435.9Hz v? N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can be reprogrammed. The device supports LVCMOS/LVTTL compatible control inputs and provides a differential clock output with low RMS phase jitter, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is -40°C to 85°C, and the product is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4Q001FG-0030CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4Q001FG-0030CDI
Programmable Timers and Oscillators 8N4Q001FG-0030CDI
Clock Oscillator IC 312.5MHz 10-CLCC (7x5)

Clock Oscillator IC 312.5MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4Q001FG-0030CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4Q001FG-0030CDI
Clock/Timing - Programmable Timers and Oscillators 8N4Q001FG-0030CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4Q001FG-0030CDI 8N4Q001FG-0030CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details