The 8N4Q001EG-0017CDI is a Quad-Frequency Programmable Clock Oscillator from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology. It offers flexible frequency programming capabilities, allowing output frequencies between 15.476MHz to 866.67MHz and 975MHz to 1,300MHz with a precision of 435.9Hz v? N. The device operates on a supply voltage of 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features four default power-up frequencies that can be reprogrammed via an I²C interface, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It supports LVCMOS/LVTTL compatible control inputs and provides a single LVDS clock output. The device operates within an extended temperature range of -40°C to 85°C and is compliant with RoHS standards. Additionally, it exhibits low RMS phase jitter, with typical values of 0.253ps at 156.25MHz across specified frequency ranges.
IC OSC CLOCK QD FREQ 10CLCC
Clock Oscillator IC 622.08MHz, 669.3266MHz, 644.5313MHz, 693.483MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4Q001EG-0017CDI | 8N4Q001EG-0017CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 622 to 693 MHz | 622 to 693 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |