Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4DV85LC-0141CDI8

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85LC-0141CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85LC-0141CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4DV85LC-0141CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4DV85LC-0141CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85LC-0141CDI8
Programmable Timers and Oscillators 8N4DV85LC-0141CDI8
VCXO IC 156.25MHz, 133.3333MHz 6-CLCC (7x5)

VCXO IC 156.25MHz, 133.3333MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4DV85LC-0141CDI8 8N4DV85LC-0141CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 156 to 133 MHz 156 to 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA26M0000CAG - Richardson RFPD
Specs
Frequency 26 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers