Renesas Electronics Corporation Programmable Timers and Oscillators 8N4DV85LC-0086CDI8

Description
VCXO IC 350MHz, 350MHz 6-CLCC (7x5)
Description
VCXO IC 350MHz, 350MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4DV85LC-0086CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It offers flexible frequency programming capabilities, allowing for output frequencies to be set within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. It provides a differential LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is designed to operate within an ambient temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The low RMS phase jitter of 0.47ps at 156.25MHz enhances its performance for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The IDT8N4DV85LC-0086CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It offers flexible frequency programming capabilities, allowing for output frequencies to be set within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. It provides a differential LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is designed to operate within an ambient temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The low RMS phase jitter of 0.47ps at 156.25MHz enhances its performance for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4DV85LC-0086CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85LC-0086CDI8
Programmable Timers and Oscillators 8N4DV85LC-0086CDI8
VCXO IC 350MHz, 350MHz 6-CLCC (7x5)

VCXO IC 350MHz, 350MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85LC-0086CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85LC-0086CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4DV85LC-0086CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4DV85LC-0086CDI8 8N4DV85LC-0086CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - 4423P - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0200 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillator Crystal - 510AAA004720AAGR - Richardson RFPD
Specs
Frequency 37.04 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details