The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high-performance applications. It operates within a frequency range of 15.476 MHz to 866.67 MHz and 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a differential LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device supports an absolute pull range programmable from ±4.5 to ±754.5 ppm and operates over an extended temperature range of -40°C to 85°C, making it suitable for wireless infrastructure and telecommunication applications. The output frequency can be selected via the FSEL pin, allowing for immediate frequency changes based on factory-programmed settings.
VCXO IC 155.52MHz, 155.52MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4DV85KC-0137CDI8 | 8N4DV85KC-0137CDI8 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |