Renesas Electronics Corporation Programmable Timers and Oscillators 8N4DV85KC-0032CDI

Description
VCXO IC 76.8MHz, 19.2MHz 6-CLCC (7x5)
Description
VCXO IC 76.8MHz, 19.2MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4DV85KC-0032CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It supports a wide output frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device can be factory-programmed to two specific frequencies, selected via the FSEL pin, and offers an absolute pull range (APR) programmable from ±4.5 to ±754.5 ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVDS clock output. It is designed for applications requiring low phase noise performance, with a typical RMS phase jitter of 0.47 ps at 156.25 MHz. The operating temperature range is from -40°C to 85°C, making it suitable for various environments, including telecommunications and networking equipment. The product is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Datasheet Summary
Powered by GS/AI

The IDT8N4DV85KC-0032CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It supports a wide output frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device can be factory-programmed to two specific frequencies, selected via the FSEL pin, and offers an absolute pull range (APR) programmable from ±4.5 to ±754.5 ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVDS clock output. It is designed for applications requiring low phase noise performance, with a typical RMS phase jitter of 0.47 ps at 156.25 MHz. The operating temperature range is from -40°C to 85°C, making it suitable for various environments, including telecommunications and networking equipment. The product is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4DV85KC-0032CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85KC-0032CDI
Programmable Timers and Oscillators 8N4DV85KC-0032CDI
VCXO IC 76.8MHz, 19.2MHz 6-CLCC (7x5)

VCXO IC 76.8MHz, 19.2MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85KC-0032CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85KC-0032CDI
Clock/Timing - Programmable Timers and Oscillators 8N4DV85KC-0032CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4DV85KC-0032CDI 8N4DV85KC-0032CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510BAA133M333BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers