Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4DV85KC-0009CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4DV85KC-0009CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO can be factory-programmed to two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, achieving a frequency precision of 218Hz or better. The absolute pull range is programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential LVDS clock output and supports an extended operating temperature range of -40°C to 85°C. Additionally, it includes an output enable control input that is compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The 8N4DV85KC-0009CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequency and low phase noise performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO can be factory-programmed to two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, achieving a frequency precision of 218Hz or better. The absolute pull range is programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential LVDS clock output and supports an extended operating temperature range of -40°C to 85°C. Additionally, it includes an output enable control input that is compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85KC-0009CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85KC-0009CDI
Clock/Timing - Programmable Timers and Oscillators 8N4DV85KC-0009CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4DV85KC-0009CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85KC-0009CDI
Programmable Timers and Oscillators 8N4DV85KC-0009CDI
VCXO IC 148.5MHz, 148.35165MHz 6-CLCC (7x5)

VCXO IC 148.5MHz, 148.35165MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4DV85KC-0009CDI 8N4DV85KC-0009CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 148 to 148 MHz 148 to 148 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X014LXI311T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details