Renesas Electronics Corporation Programmable Timers and Oscillators 8N4DV85FC-0035CDI8

Description
VCXO IC 155.52MHz, 156.25MHz 6-CLCC (7x5)
Description
VCXO IC 155.52MHz, 156.25MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high precision and low phase noise applications. It operates within a frequency range of 15.476 MHz to 866.67 MHz and 975 MHz to 1,300 MHz, with a programming resolution of 218 Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring optimal performance in terms of clock frequency and phase noise. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input that is compatible with LVCMOS/LVTTL levels, and it operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high precision and low phase noise applications. It operates within a frequency range of 15.476 MHz to 866.67 MHz and 975 MHz to 1,300 MHz, with a programming resolution of 218 Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring optimal performance in terms of clock frequency and phase noise. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5 ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input that is compatible with LVCMOS/LVTTL levels, and it operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4DV85FC-0035CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85FC-0035CDI8
Programmable Timers and Oscillators 8N4DV85FC-0035CDI8
VCXO IC 155.52MHz, 156.25MHz 6-CLCC (7x5)

VCXO IC 155.52MHz, 156.25MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85FC-0035CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85FC-0035CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4DV85FC-0035CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4DV85FC-0035CDI8 8N4DV85FC-0035CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1897179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 66.6 MHz
View Details
Oscillator Crystal - 510ACA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - X105-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details