The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology, designed for high clock frequency and low phase noise performance. It operates with supply voltages of 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This device supports programmable output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1300MHz, with a frequency programming resolution of 218Hz or better. The absolute pull range can be adjusted from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The output is provided as a differential LVDS clock signal, and the device features an output enable control input compatible with LVCMOS/LVTTL levels. It operates within an ambient temperature range of -40°C to 85°C, ensuring reliability in diverse environments.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 100MHz, 400MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4DV85EC-0147CDI | 8N4DV85EC-0147CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 100 to 400 MHz | 100 to 400 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |