Renesas Electronics Corporation Programmable Timers and Oscillators 8N4DV85EC-0079CDI8

Description
VCXO IC 328.125MHz, 322.265625MHz 6-CLCC (7x5)
Description
VCXO IC 328.125MHz, 322.265625MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4DV85EC-0079CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high precision and flexibility in frequency programming. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency capabilities. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input that is compatible with LVCMOS/LVTTL levels, and it operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N4DV85EC-0079CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high precision and flexibility in frequency programming. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency capabilities. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input that is compatible with LVCMOS/LVTTL levels, and it operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4DV85EC-0079CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85EC-0079CDI8
Programmable Timers and Oscillators 8N4DV85EC-0079CDI8
VCXO IC 328.125MHz, 322.265625MHz 6-CLCC (7x5)

VCXO IC 328.125MHz, 322.265625MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85EC-0079CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85EC-0079CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4DV85EC-0079CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4DV85EC-0079CDI8 8N4DV85EC-0079CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675323 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF33LXI701T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers