The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high precision and low phase noise applications. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a programming resolution of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring optimal clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a differential LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device supports an ambient operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The IDT8N4DV85 can be factory-programmed to two specific frequencies, selected via the FSEL pin, and offers an absolute pull range programmable from ±4.5 to ±754.5ppm. The device's low RMS phase jitter of 0.47ps at 156.25MHz enhances its performance in timing-critical applications.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 156.25MHz, 187.5MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4DV85EC-0015CDI | 8N4DV85EC-0015CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 156 to 188 MHz | 156 to 188 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |