Renesas Electronics Corporation Programmable Timers and Oscillators 8N4DV85BC-0122CDI8

Description
VCXO IC 320MHz, 320MHz 6-CLCC (7x5)
Description
VCXO IC 320MHz, 320MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4DV85BC-0122CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high precision and flexibility in frequency programming. It operates within a frequency range of 15.476 MHz to 866.67 MHz and 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5 ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C. The typical RMS phase jitter at 156.25 MHz is 0.47 ps, which contributes to its reliability in timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N4DV85BC-0122CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high precision and flexibility in frequency programming. It operates within a frequency range of 15.476 MHz to 866.67 MHz and 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5 ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C. The typical RMS phase jitter at 156.25 MHz is 0.47 ps, which contributes to its reliability in timing applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4DV85BC-0122CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85BC-0122CDI8
Programmable Timers and Oscillators 8N4DV85BC-0122CDI8
VCXO IC 320MHz, 320MHz 6-CLCC (7x5)

VCXO IC 320MHz, 320MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85BC-0122CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85BC-0122CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4DV85BC-0122CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4DV85BC-0122CDI8 8N4DV85BC-0122CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675323P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
MEMS Oscillators - 2732764 - RS Components, Ltd.
Specs
Package / Form Factor TLGA
Features / Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details