The 8N4DV85AC-0065CDI8 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering high clock frequency and low phase noise performance. The device can be programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a differential LVDS clock output. The device supports an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is lead-free (RoHS compliant).
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 212.5MHz, 212.5MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4DV85AC-0065CDI8 | 8N4DV85AC-0065CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 212 MHz | 212 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |