Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4DV85AC-0042CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4DV85AC-0042CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It offers flexible frequency programming capabilities, allowing for output frequencies to be set within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It provides a single LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device operates over an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environmental conditions. The typical RMS phase jitter at 156.25MHz is 0.47ps, indicating low phase noise performance.

Datasheet Summary
Powered by GS/AI

The IDT8N4DV85AC-0042CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It offers flexible frequency programming capabilities, allowing for output frequencies to be set within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It provides a single LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device operates over an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environmental conditions. The typical RMS phase jitter at 156.25MHz is 0.47ps, indicating low phase noise performance.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85AC-0042CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85AC-0042CDI
Clock/Timing - Programmable Timers and Oscillators 8N4DV85AC-0042CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4DV85AC-0042CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85AC-0042CDI
Programmable Timers and Oscillators 8N4DV85AC-0042CDI
VCXO IC 644.5313MHz, 657.42MHz 6-CLCC (7x5)

VCXO IC 644.5313MHz, 657.42MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4DV85AC-0042CDI 8N4DV85AC-0042CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 645 to 657 MHz 645 to 657 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Programmable Timers and Oscillators - CY2X014LXI212T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details