Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4DV85AC-0022CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4DV85AC-0022CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering high clock frequency and low phase noise performance. The device can be programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range (APR) programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential LVDS clock output and operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The 8N4DV85AC-0022CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering high clock frequency and low phase noise performance. The device can be programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range (APR) programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential LVDS clock output and operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85AC-0022CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85AC-0022CDI
Clock/Timing - Programmable Timers and Oscillators 8N4DV85AC-0022CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4DV85AC-0022CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85AC-0022CDI
Programmable Timers and Oscillators 8N4DV85AC-0022CDI
VCXO IC 176.8382MHz, 176.8382MHz 6-CLCC (7x5)

VCXO IC 176.8382MHz, 176.8382MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4DV85AC-0022CDI 8N4DV85AC-0022CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 177 MHz 177 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ACA000218BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details