Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76LC-0045CDI8

Description
VCXO IC 100MHz 6-CLCC (7x5)
Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76LC-0045CDI8 is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth generation FemtoClock® NG technology, which provides high clock frequency and low phase noise performance. The device can be factory-programmed to achieve a frequency precision of 218Hz or better, with an absolute pull range (APR) that can be adjusted from ±4.5ppm to ±754.5ppm. This VCXO accepts a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. It includes an output enable control input that is compatible with LVCMOS/LVTTL levels. The device is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it operates over an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76LC-0045CDI8 is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth generation FemtoClock® NG technology, which provides high clock frequency and low phase noise performance. The device can be factory-programmed to achieve a frequency precision of 218Hz or better, with an absolute pull range (APR) that can be adjusted from ±4.5ppm to ±754.5ppm. This VCXO accepts a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. It includes an output enable control input that is compatible with LVCMOS/LVTTL levels. The device is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it operates over an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76LC-0045CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76LC-0045CDI8
Programmable Timers and Oscillators 8N3SV76LC-0045CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76LC-0045CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76LC-0045CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76LC-0045CDI8
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76LC-0045CDI8 8N3SV76LC-0045CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510BAA156M250CAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0011.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0110 MHz
Frequency Stability 50 ppm
View Details