Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76KC-0175CDI8

Description
IC OSC VCXO 100MHZ 6CLCC
Description
IC OSC VCXO 100MHZ 6CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, and provides a differential clock output with an output enable control input compatible with LVCMOS/LVTTL levels. The device supports an ambient operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, and provides a differential clock output with an output enable control input compatible with LVCMOS/LVTTL levels. The device supports an ambient operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76KC-0175CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76KC-0175CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76KC-0175CDI8
IC OSC VCXO 100MHZ 6CLCC

IC OSC VCXO 100MHZ 6CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76KC-0175CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76KC-0175CDI8
Programmable Timers and Oscillators 8N3SV76KC-0175CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76KC-0175CDI8 8N3SV76KC-0175CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Programmable Oscillators - 510ABA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details