Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76KC-0096CDI8

Description
VCXO IC 100MHz 6-CLCC (7x5)
Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an absolute pull range (APR) that can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential clock output and an output enable control input compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, which is critical for demanding environments.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an absolute pull range (APR) that can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a differential clock output and an output enable control input compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, which is critical for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76KC-0096CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76KC-0096CDI8
Programmable Timers and Oscillators 8N3SV76KC-0096CDI8
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76KC-0096CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76KC-0096CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76KC-0096CDI8
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76KC-0096CDI8 8N3SV76KC-0096CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAB125M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers