Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76KC-0011CDI

Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Description
VCXO IC 622.08MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76KC-0011CDI is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes IDT's fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, and its RMS phase jitter at 156.25MHz is typically 0.5ps. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device includes an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76KC-0011CDI is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It utilizes IDT's fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. The device can be factory-programmed to any frequency within the range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, achieving a frequency precision of 218Hz or better. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range from ±4.5ppm to ±754.5ppm, and its RMS phase jitter at 156.25MHz is typically 0.5ps. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device includes an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76KC-0011CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76KC-0011CDI
Programmable Timers and Oscillators 8N3SV76KC-0011CDI
VCXO IC 622.08MHz 6-CLCC (7x5)

VCXO IC 622.08MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76KC-0011CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76KC-0011CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76KC-0011CDI
IC OSC VCXO 622.08MHZ 6-CLCC

IC OSC VCXO 622.08MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76KC-0011CDI 8N3SV76KC-0011CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
VCO / SURF MOUNT / ROHS ESD-P - ROS-3600-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2XF24LXI005T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510AAA16M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details