Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76FC-0153CDI

Description
IC OSC VCXO 100MHZ 6-CLCC
Description
IC OSC VCXO 100MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76FC-0153CDI is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, offering flexible frequency programming capabilities with a range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device features a frequency programming resolution of 218Hz or better and supports an absolute pull range (APR) from ±4.5ppm to ±754.5ppm. It operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and exhibits low RMS phase jitter of 0.5ps at 156.25MHz.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76FC-0153CDI is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, offering flexible frequency programming capabilities with a range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device features a frequency programming resolution of 218Hz or better and supports an absolute pull range (APR) from ±4.5ppm to ±754.5ppm. It operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and exhibits low RMS phase jitter of 0.5ps at 156.25MHz.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76FC-0153CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76FC-0153CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76FC-0153CDI
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76FC-0153CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76FC-0153CDI
Programmable Timers and Oscillators 8N3SV76FC-0153CDI
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76FC-0153CDI 8N3SV76FC-0153CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734645 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA110M000CAGR - Richardson RFPD
Specs
Frequency 110 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - X133-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details