Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76FC-0075CDI8

Description
VCXO IC 150MHz 6-CLCC (7x5)
Description
VCXO IC 150MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76FC-0075CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It supports a wide frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output with LVPECL interface levels. The absolute pull range can be programmed from ±4.5 ppm to ±754.5 ppm, making it suitable for various telecommunications and networking applications. The operating temperature range is from -40°C to 85°C, and the device is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The output enable control input is compatible with LVCMOS/LVTTL levels, providing flexibility in integration with other components.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76FC-0075CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) designed for high-frequency applications. It supports a wide frequency range from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output with LVPECL interface levels. The absolute pull range can be programmed from ±4.5 ppm to ±754.5 ppm, making it suitable for various telecommunications and networking applications. The operating temperature range is from -40°C to 85°C, and the device is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The output enable control input is compatible with LVCMOS/LVTTL levels, providing flexibility in integration with other components.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76FC-0075CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76FC-0075CDI8
Programmable Timers and Oscillators 8N3SV76FC-0075CDI8
VCXO IC 150MHz 6-CLCC (7x5)

VCXO IC 150MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76FC-0075CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76FC-0075CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76FC-0075CDI8
IC OSC VCXO 150MHZ 6-CLCC

IC OSC VCXO 150MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76FC-0075CDI8 8N3SV76FC-0075CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510AAA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Through Hole Oscillators - ECS-100AX-400 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers